Picker Components General Purpose Relays PC415-1A-24BCF-X-T

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a popular 'Sugar Cube' footprint, sealed and immersion-cleanable design, and is RoHS compliant with AgCdO or AgSnO contact materials. The relay meets Class B or Class F insulation standards, has an operating temperature range of -55 to 85 °C, and supports a switching voltage of up to 380 VAC and 110 VDC. The coil voltage for this variant is 24 VDC with a power rating of 1600 ohms, a must-operate voltage of 16.8 VDC, and a must-release voltage of 2.4 VDC. Operate time is less than 10 ms, release time is less than 5 ms, and insulation resistance is 1000 megohms minimum at 500 VDC. The relay weighs 9.5 grams and is terminated with PCB pins.

Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a popular 'Sugar Cube' footprint, sealed and immersion-cleanable design, and is RoHS compliant with AgCdO or AgSnO contact materials. The relay meets Class B or Class F insulation standards, has an operating temperature range of -55 to 85 °C, and supports a switching voltage of up to 380 VAC and 110 VDC. The coil voltage for this variant is 24 VDC with a power rating of 1600 ohms, a must-operate voltage of 16.8 VDC, and a must-release voltage of 2.4 VDC. Operate time is less than 10 ms, release time is less than 5 ms, and insulation resistance is 1000 megohms minimum at 500 VDC. The relay weighs 9.5 grams and is terminated with PCB pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1A-24BCF-X-T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1A-24BCF-X-T
General Purpose Relays 2500-PC415-1A-24BCF-X-T
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1A-24BCF-X-T
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 154532 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA02.1224S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 859-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers