The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity and a popular 'Sugar Cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. The part PC415-1A-12S-X-T has a 12 VDC coil with 360 mW power consumption, sealed enclosure, Class B insulation, and AgSnO contact material. It operates in temperatures from -55 to 85 °C, with an operate time under 10 ms and release time under 5 ms. Dielectric strength is 1500 Vrms between coil and contacts, and 750 Vrms between open contacts. The relay is RoHS compliant, immersion cleanable, and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-12S-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |