The PC415 series is a 10 Amp subminiature PCB power relay with a 'Sugar Cube' footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and silver cadmium oxide contact material. The relay has a maximum switching capacity of 420 W resistive, 2500 VA, and handles 10 A at 120 VAC or 28 VDC, with a 20 A switching current limit. Electrical endurance is rated for 1 × 10^5 operations, and mechanical endurance for 1 × 10^7 operations. It meets Class B insulation standards, operates from -55°C to 85°C, and has an initial contact resistance of 100 milliohms max. Dielectric strength is 1500 Vrms between coil and contacts, and 750 Vrms between open contacts. The relay is fully automated in production and rated for 93% relative humidity at 40°C.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-12LS-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |