The PC415 series is a 10 amp subminiature PCB power relay with a popular "Sugar Cube" footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and AgCdO contact material. The relay has a maximum switching capacity of 10 A at 120 VAC and 28 VDC, 7 A at 240 VAC, and 20 A at 14 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. It operates in temperatures from -55 °C to 85 °C, with an operate time of less than 10 ms and release time of less than 5 ms. The 12 VDC coil variant has a coil resistance of 15.6 ohms, a must-operate voltage of 8.4 VDC, and a must-release voltage of 1.2 VDC, with Class B insulation standard. The relay weighs 9.5 grams and meets UL/CUL ratings under E86876.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-12LS-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |