The PC415 is a 10 Amp subminiature PCB power relay with a 'sugar cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and AgCdO contact material. The relay supports a maximum switching power of 420 W or 2500 VA, with contact ratings of 10 A at 120 VAC or 28 VDC, and 7 A at 240 VAC. It has a coil voltage of 12 VDC, an operate time under 10 ms, a release time under 5 ms, and an operating temperature range of -55 to 85 °C. Insulation class is B by default, though F is available. The part has a weight of 9.5 grams and meets UL/CUL E86876 standards.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-12LC-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |