The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable construction, and is RoHS compliant with AgCdO contact material. The relay operates with a 12 VDC coil, has a 360 mW coil power rating, and meets Class F insulation standards. It supports switching up to 420 W resistive load at 120 VAC and 28 VDC, with a maximum switching current of 20 A. The operating temperature range is -55 to 85 °C, with an operate time under 10 ms and release time under 5 ms. The relay is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. The package is surface-mount PCB compatible with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-12CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |