The PC415 is a 10 amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. The relay operates at 12 VDC with a 450 mW coil sensitivity, uses AgCdO + gold-plated contacts, and meets UL/CUL E86876 ratings for switching up to 10 A at 120 VAC and 28 VDC, or 7 A at 240 VAC. Maximum switching voltage is 380 VAC and 110 VDC. Contact resistance is 100 milliohms max, with operate time less than 10 ms and release time less than 5 ms. It supports operating temperatures from -55 to 85 °C, has a dielectric strength of 1500 Vrms between coil and contacts, and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-12BSF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |