The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "Sugar Cube" footprint, is sealed and immersion cleanable, and complies with RoHS standards. The relay has a Class B insulation system, operates with a 360 mW coil (rated at 12 VDC), and supports a maximum switching voltage of 380 VAC and 110 VDC. Contact material is silver cadmium oxide (AgCdO). It maintains an operate time of less than 10 ms and a release time of less than 5 ms, with an operating temperature range of -55 °C to 85 °C. The unit weighs 9.5 grams and meets UL/CUL ratings E86876.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-12BS-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |