The PC415 is a subminiature PCB power relay with a 10 A continuous contact rating, available in 1 Form A, B, or C configurations. It features a "sugar cube" footprint, sealed construction, and RoHS-compliant lead-free finishes. The 12 VDC coil consumes 360 mW, with a must operate voltage of 8.4 VDC and must release voltage of 1.2 VDC. It switches up to 10 A at 120 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. Contact resistance is 100 milliohms max, operate time is under 10 ms, release time under 5 ms, and operating temperature ranges from -55 °C to 85 °C. Contact material is AgCdO or AgSnO per suffix. Weight is 9.5 grams. Terminal strip supports PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-12BS-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |