The PC378 series is a low-profile latching miniature PCB power relay with a 1 Form C contact configuration and a 12VDC coil. It has a 5,000 V dielectric strength between coil and contacts, an 8 mm creepage distance, and a power consumption of 0.23 W at 12VDC. The relay operates at 8 A for 250 VAC or 30 VDC, with a contact insulation resistance of 1,000 MΩ minimum at 500 VDC. Operating and storage temperatures range from -40°C to 85°C. The housing is sealed, and it meets UL 873 spacing requirements. Physical dimensions are 28.50 mm length, 12.50 mm width, and 10.10 mm height.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 8A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .23W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC378-1C-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |