Picker Components General Purpose Relays PC378-1A-5C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 8A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .22W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 8A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .22W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC378 series is a low-profile latching miniature PCB power relay with 1 Form A contacts rated for 8A at 30VDC and 250VAC. It has 5 kV dielectric strength between coil and contacts, 1000 MΩ insulation resistance at 500 VDC, and 8 mm creepage distance. The 5 VDC coil has 113 Ω resistance, 0.22 W power, 10 ms operate time, and 5 ms release time. It operates from -40°C to 85°C, weighs 8 g, and complies with UL 873 spacing. Dimensions are 28.50 mm × 12.50 mm × 10.10 mm. The enclosure is a dust cover, contacts are AgSnO2, and termination is PCB pin. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC378 series is a low-profile latching miniature PCB power relay with 1 Form A contacts rated for 8A at 30VDC and 250VAC. It has 5 kV dielectric strength between coil and contacts, 1000 MΩ insulation resistance at 500 VDC, and 8 mm creepage distance. The 5 VDC coil has 113 Ω resistance, 0.22 W power, 10 ms operate time, and 5 ms release time. It operates from -40°C to 85°C, weighs 8 g, and complies with UL 873 spacing. Dimensions are 28.50 mm × 12.50 mm × 10.10 mm. The enclosure is a dust cover, contacts are AgSnO2, and termination is PCB pin. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC378-1A-5C-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC378-1A-5C-X
General Purpose Relays 2500-PC378-1A-5C-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 8A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .22W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 8A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .22W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC378-1A-5C-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA02.0624S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 2171340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Approvals RoHS
View Details