The PC376 series is a subminiature PCB power relay with a subminiature footprint measuring 22.15 mm by 16.55 mm, featuring a SPDT (1 Form C) contact configuration rated for 10 A continuous contact capacity. It supports a maximum switching voltage of 380 VAC and 110 VDC, with a maximum switching current of 16 A and a switching power capacity of 250 W resistive or 2500 VA. The relay operates at 24 VDC coil voltage with a coil power of 0.45 W, operates in 8 ms, and releases in 5 ms. Insulation is Class F, enabling operation up to 105°C, and the enclosure is flux tight. Contact material is AgSnO₂, initial contact resistance is 50 mΩ max, and the device has a mechanical life of 1 × 10⁷ operations. The part is RoHS compliant and weighs 10 g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC376-1C-24CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 30 volts |