The PC376 series is a subminiature PCB power relay with a 10 A continuous contact capacity and SPST-NO (1 Form A) contact form. It features a 5 VDC coil option with a power consumption of 0.20 W for the high-sensitivity variant, sealed enclosure, and Class F insulation. The relay operates from -40°C to 105°C, supports a maximum switching voltage of 380 VAC and 110 VDC, and has a dielectric strength of 1500 V rms between coil and contacts. Dimensions are 22.15 mm × 16.55 mm × 12.70 mm, with a weight of 10 g. It meets UL/CUL standards with silver tin oxide contacts and 50 mΩ maximum initial contact resistance.
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2634-PC376-1A-5S-H-X-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |