The PC376 series is a subminiature PCB power relay with a single-pole, single-throw normally open (SPST NO) contact form, rated for 16A continuous current at 250VAC or 30VDC, and a maximum switching power of 250W or 2500VA. It features a 24VDC coil with 720 ohms resistance, consuming 0.45W, with a pick-up voltage of 18VDC and a release voltage of 2.4VDC. Operate time is 8ms and release time is 5ms. The relay has a Class F insulation system, sealed enclosure, and operates from -40°C to 105°C. Contact material is AgSnO₂. Dimensions are 22.15mm x 16.55mm x 12.70mm with PCB pin terminals. Weight is 10g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC376-1A-24SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |