Picker Components General Purpose Relays PC376-1A-24C-H-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC376 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in SPST NO (1 Form A) or SPDT (1 Form C) contact configurations. This relay has a flux-tight enclosure, Class B insulation, and operates with a 24 VDC coil consuming 0.20 W. It supports a maximum switching current of 16 A and a maximum switching voltage of 380 VAC or 110 VDC. The coil operate time is 2.4 ms and release time is 5 ms. The contact material is AgSnO₂. Mounting is through PCB pins. Operating temperature ranges from -40°C to 85°C under Class B conditions, with storage temperatures up to 155°C. The physical dimensions are 22.15 mm × 16.55 mm × 12.70 mm. Weight is 10 g.

Datasheet Summary
Powered by GS/AI

The PC376 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in SPST NO (1 Form A) or SPDT (1 Form C) contact configurations. This relay has a flux-tight enclosure, Class B insulation, and operates with a 24 VDC coil consuming 0.20 W. It supports a maximum switching current of 16 A and a maximum switching voltage of 380 VAC or 110 VDC. The coil operate time is 2.4 ms and release time is 5 ms. The contact material is AgSnO₂. Mounting is through PCB pins. Operating temperature ranges from -40°C to 85°C under Class B conditions, with storage temperatures up to 155°C. The physical dimensions are 22.15 mm × 16.55 mm × 12.70 mm. Weight is 10 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC376-1A-24C-H-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC376-1A-24C-H-X
General Purpose Relays 2500-PC376-1A-24C-H-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC376-1A-24C-H-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Electromechanical Interface Relays - 1441586 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details