Picker Components General Purpose Relays PC376-1A-12SF-H-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC376 series is a subminiature PCB power relay with 10 A continuous contact capacity, available in SPST NO (1 Form A) or SPDT (1 Form C) contact configurations. This variant features a 12 VDC coil with a 0.20 W power consumption, Class F insulation, and a sealed enclosure. It has a maximum switching capacity of 16 A at 30 VDC and 10 A at 250 VAC, with contact material of AgSnO₂. The relay operates from -40°C to 105°C, with a coil resistance of 720 Ω ±10%, operate time of 8 ms, and release time of 5 ms. Dimensions are 22.15 mm × 16.55 mm × 12.70 mm with PCB pin terminals. Weight is 10 g.

Datasheet Summary
Powered by GS/AI

The PC376 series is a subminiature PCB power relay with 10 A continuous contact capacity, available in SPST NO (1 Form A) or SPDT (1 Form C) contact configurations. This variant features a 12 VDC coil with a 0.20 W power consumption, Class F insulation, and a sealed enclosure. It has a maximum switching capacity of 16 A at 30 VDC and 10 A at 250 VAC, with contact material of AgSnO₂. The relay operates from -40°C to 105°C, with a coil resistance of 720 Ω ±10%, operate time of 8 ms, and release time of 5 ms. Dimensions are 22.15 mm × 16.55 mm × 12.70 mm with PCB pin terminals. Weight is 10 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC376-1A-12SF-H-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC376-1A-12SF-H-X
General Purpose Relays 2500-PC376-1A-12SF-H-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC376-1A-12SF-H-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.21 - Modular step relays 16A - 202180124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details