The PC376 series is a subminiature PCB power relay with SPST NO (1 Form A) contact configuration, rated for 10 A continuous contact capacity and 30 VDC switching voltage. It features a 12 VDC coil with a power consumption of 0.45 W, Class F insulation, and a flux tight enclosure. The relay operates from -40°C to 85°C, has a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. Contact material is AgSnO₂. Physical dimensions are 22.15 mm × 16.55 mm × 12.70 mm. The part meets UL/CUL standards with 1500 V rms dielectric strength between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC376-1A-12CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 30 volts |