The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, with a continuous contact capacity of 16 A at 250 VAC or 30 VDC and a maximum switching voltage of 110 VDC. The relay has a 5 kV dielectric strength between coil and contacts, operates at temperatures from -55°C to 105°C, and uses AgSnO contact material. It has a dual-coil latching design with reverse polarity, a 9 VDC coil voltage requiring 0.9 W power, a 6.75 VDC minimum pick-up voltage, and a 0.9 VDC maximum release voltage. Operate and release times are 10 ms and 5 ms respectively. The relay is sealed and meets UL 873 spacing and Class F insulation standards.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-9S-L2R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |