The PC375L is a low-profile latching PCB power relay with a 16A continuous contact capacity and 5 kV dielectric strength between coil and contacts, designed for general-purpose switching. It has a height of 0.62 inch and operates from -55°C to 105°C. The relay features a single coil with 9VDC rated voltage, 135 ohms coil resistance, 6.75 VDC pick-up voltage, and 0.9 VDC maximum release voltage, with operate and release times of 10 ms and 5 ms, respectively. The contact form is SPDT (1 Form C), with silver tin oxide contacts and a sealed enclosure. Solderability is rated to 260°C for 5 seconds. Mechanical life is 1 x 10^7 operations, with an electrical life of 1 x 10^5 operations at rated load. The package is mounted via PCB pins with a weight of 14 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-9S-L1R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |