Picker Components General Purpose Relays PC375L-1C-9C-L2R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375L series is a low-profile, latching PCB power relay with a height of 0.62″ and a physical footprint of 29.05 mm by 12.90 mm, weighing 14 g. It offers SPST (1 Form A) or SPDT (1 Form C) contact forms, with a continuous contact capacity of 16 A and a maximum switching voltage of 380 VAC and 110 VDC. The relay operates with a 9 VDC coil, consuming 0.61 W, and requires a minimum pick-up voltage of 6.75 VDC and a maximum release voltage of 0.9 VDC. Operate and release times are 10 ms and 5 ms respectively. It supports dual coil versions with reverse polarity, and meets UL 873 spacing with Class F insulation. The contact material is AgSnO, and the operating temperature range is -55°C to 105°C. Dielectric strength is 5 kV between coil and contacts.

Datasheet Summary
Powered by GS/AI

The PC375L series is a low-profile, latching PCB power relay with a height of 0.62″ and a physical footprint of 29.05 mm by 12.90 mm, weighing 14 g. It offers SPST (1 Form A) or SPDT (1 Form C) contact forms, with a continuous contact capacity of 16 A and a maximum switching voltage of 380 VAC and 110 VDC. The relay operates with a 9 VDC coil, consuming 0.61 W, and requires a minimum pick-up voltage of 6.75 VDC and a maximum release voltage of 0.9 VDC. Operate and release times are 10 ms and 5 ms respectively. It supports dual coil versions with reverse polarity, and meets UL 873 spacing with Class F insulation. The contact material is AgSnO, and the operating temperature range is -55°C to 105°C. Dielectric strength is 5 kV between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1C-9C-L2R-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1C-9C-L2R-X
General Purpose Relays 2500-PC375L-1C-9C-L2R-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1C-9C-L2R-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 221 F (-55 to 105 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products