Picker Components General Purpose Relays PC375L-1C-6S-L2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches, designed for general-purpose switching applications. It offers SPST-NO or SPDT contact forms with a 16A continuous current rating and 5 kV dielectric strength between coil and contacts. The relay operates at up to 85°C, with a temperature range of -55°C to 105°C and a storage range of -55°C to 155°C. The contact material is AgSnO, with an initial contact resistance of 50 mΩ max. It has a coil power of 0.61 W for the 6VDC variant and a dual-coil configuration. The relay is sealed, meets UL 873 spacing standards, and is constructed with Class F insulation. The physical dimensions are 29.05 mm (length) × 12.90 mm (width) × 7.50 mm (height), with a weight of 14 grams. It supports 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations.

Datasheet Summary
Powered by GS/AI

The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches, designed for general-purpose switching applications. It offers SPST-NO or SPDT contact forms with a 16A continuous current rating and 5 kV dielectric strength between coil and contacts. The relay operates at up to 85°C, with a temperature range of -55°C to 105°C and a storage range of -55°C to 155°C. The contact material is AgSnO, with an initial contact resistance of 50 mΩ max. It has a coil power of 0.61 W for the 6VDC variant and a dual-coil configuration. The relay is sealed, meets UL 873 spacing standards, and is constructed with Class F insulation. The physical dimensions are 29.05 mm (length) × 12.90 mm (width) × 7.50 mm (height), with a weight of 14 grams. It supports 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1C-6S-L2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1C-6S-L2-X
General Purpose Relays 2500-PC375L-1C-6S-L2-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1C-6S-L2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202281104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Relay module - 857-368/006-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers