The PC375L is a low-profile latching PCB power relay, 0.62 inches tall, with a 16 A SPDT contact rating at 250 VAC/30 VDC and 5000 V rms coil-to-contact dielectric strength. It operates with a 5 VDC coil, consuming 0.41 W, and requires 3.75 VDC to operate with a release voltage of 0.5 VDC. The relay uses AgSnO contacts, Class F insulation, and is sealed for environmental protection. Operating temperature ranges from -55°C to 105°C, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Dimensions are 29.05 mm × 12.90 mm, and weight is 14 g.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-5S-L1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |