The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, a 16A continuous contact rating, and a 5kV dielectric strength between coil and contacts. The relay operates at up to 85°C with a temperature range of -55°C to 105°C. It has a coil power consumption of 0.61W for the 5VDC version, operates within 10 milliseconds, and releases within 5 milliseconds. The device uses AgSnO contact material, has a dust cover enclosure, and supports dual coil operation with reverse polarity. Dimensions are 29.05 mm × 12.90 mm, and it weighs 14 grams. The relay meets UL 873 spacing requirements and Class F insulation standards.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-5C-L2R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |