The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams. It features a SPDT (1 Form C) contact configuration, 16 A continuous contact capacity, and a 5 kV dielectric strength between coil and contacts. The relay operates at an ambient temperature range of -55°C to 105°C and meets UL 873 spacing requirements with Class F insulation. The variant PC375L-1C-5C-L2-X uses a 5 VDC coil with dual coil control and a dust cover enclosure. Coil resistance is 62 ohms, pick-up voltage is 3.75 VDC, release voltage is 0.5 VDC, operate time is 10 ms, release time is 5 ms, and coil power is 0.61 W. Contact material is AgSnO, and it supports a maximum switching voltage of 380 VAC and 110 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-5C-L2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |