The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching applications. It offers SPST NO or SPDT contact forms with a continuous contact capacity of 16 A and a dielectric strength of 5 kV between coil and contacts. Operating temperature ranges from -55°C to 105°C, with a maximum switching voltage of 380 VAC and 110 VDC. The relay meets UL 873 spacing standards and uses Class F insulation. The variant PC375L-1C-24S-L1R-X includes a 24 VDC coil with single coil configuration, reverse polarity, and a sealed enclosure. Coil power is 2.4 W, operate time is 10 ms, and release time is 5 ms. Contact material is AgSnO, and initial contact resistance is 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-24S-L1R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |