Picker Components General Purpose Relays PC375L-1C-24S-L1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching applications. It features a single coil, SPDT (1 Form C) contact configuration, and is rated for 16 A continuous current at 250 VAC or 30 VDC. The relay has a 5 kV dielectric strength between coil and contacts, operates at temperatures from -55°C to 105°C, and consumes 2.4 W at its 24 VDC rated coil voltage. It meets UL 873 spacing requirements and uses Class F insulation. The contact material is AgSnO, with an initial contact resistance of 50 mΩ max. Terminal strength is 10 N, and solderability is rated at 260°C for 5 seconds. The relay is sealed and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching applications. It features a single coil, SPDT (1 Form C) contact configuration, and is rated for 16 A continuous current at 250 VAC or 30 VDC. The relay has a 5 kV dielectric strength between coil and contacts, operates at temperatures from -55°C to 105°C, and consumes 2.4 W at its 24 VDC rated coil voltage. It meets UL 873 spacing requirements and uses Class F insulation. The contact material is AgSnO, with an initial contact resistance of 50 mΩ max. Terminal strength is 10 N, and solderability is rated at 260°C for 5 seconds. The relay is sealed and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1C-24S-L1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1C-24S-L1-X
General Purpose Relays 2500-PC375L-1C-24S-L1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1C-24S-L1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 27.01 - Step relay 10A - 270181100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details