The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general purpose switching with a 16A continuous contact capacity and 5kV dielectric strength between coil and contacts. It features a SPDT (1 Form C) contact form, operates at 12VDC coil voltage, and has a dual-coil configuration for latching operation. The relay supports a maximum switching voltage of 380VAC and 110VDC, with an operating temperature range of -55°C to 105°C. Initial contact resistance is 50 mΩ max, and coil power consumption is 1.2W. The relay is sealed and meets UL 873 spacing requirements with Class F insulation. Mechanical life is 10^7 operations, and electrical life is 10^5 operations at rated load. The terminal strength is 10N, and solderability is rated at 260°C for 5 seconds. Dimensions are 29.05mm x 12.90mm x 7.50mm.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-12S-L2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |