The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches, designed for general-purpose applications with up to 16A continuous contact capacity and a dielectric strength of 5 kV between coil and contacts. It features a 1 Form C SPDT contact configuration, operates at 12 VDC coil voltage, and is available in a sealed enclosure. The relay has a coil power consumption of 1.2 W, operate time of 10 ms, and release time of 5 ms. It supports an operating temperature range of -55°C to 105°C, meets UL 873 spacing requirements, and uses AgSnO contact material. The physical dimensions are 29.05 mm in length, 16.00 mm in width, and 12.90 mm in height. The part is RoHS compliant and certified to Class F insulation standards.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1C-12S-L1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |