Picker Components General Purpose Relays PC375L-1C-12C-L2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching applications. It supports contact forms 1A (SPST-NO) and 1C (SPDT), with a continuous contact capacity of 16 A and a maximum switching voltage of 380 VAC and 110 VDC. The relay has a 5 kV dielectric strength between coil and contacts, operates from -55°C to 105°C, and meets UL 873 spacing requirements. The PC375L-1C-12C-L2 variant features a dual coil, 12 VDC nominal coil voltage, dust cover enclosure, and consumes 1.2 W. Termination is via PCB pins, with solderability rated to 260°C for 5 seconds. Mechanical life is 10^7 operations, electrical life is 10^5 operations at rated load, and coil operate time is 10 ms with release time of 5 ms.

Datasheet Summary
Powered by GS/AI

The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching applications. It supports contact forms 1A (SPST-NO) and 1C (SPDT), with a continuous contact capacity of 16 A and a maximum switching voltage of 380 VAC and 110 VDC. The relay has a 5 kV dielectric strength between coil and contacts, operates from -55°C to 105°C, and meets UL 873 spacing requirements. The PC375L-1C-12C-L2 variant features a dual coil, 12 VDC nominal coil voltage, dust cover enclosure, and consumes 1.2 W. Termination is via PCB pins, with solderability rated to 260°C for 5 seconds. Mechanical life is 10^7 operations, electrical life is 10^5 operations at rated load, and coil operate time is 10 ms with release time of 5 ms.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1C-12C-L2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1C-12C-L2-X
General Purpose Relays 2500-PC375L-1C-12C-L2-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1C-12C-L2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 221 F (-55 to 105 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21S.4822 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170600310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay module - 286-336/001-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers