The PC375L is a low-profile, latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, rated for 16 A continuous current and 480 W switching power at 30 VDC, with a 5 kV dielectric strength between coil and contacts. The relay operates at 6 VDC coil voltage, drawing 0.61 W, with a pick-up voltage of 4.50 VDC and a release voltage of 0.6 VDC. Operate and release times are 10 ms and 5 ms respectively. It has a dual coil with reverse polarity capability, is sealed, and meets UL 873 spacing with Class F insulation. Operating temperature ranges from -55°C to 105°C, with storage up to 155°C. Contact material is AgSnO, and terminal strength is 10 N. The package is designed for PCB mounting with pin termination.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-6S-L2R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |