The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches, designed for general-purpose switching up to 16 A at 250 VAC or 30 VDC. It features a SPST-NO (1 Form A) contact configuration, 5 kV dielectric strength between coil and contacts, and operates from -55°C to 105°C. The relay has a coil resistance of 60 ohms for a 6 VDC coil, with a power consumption of 0.61 W, a operate time of 10 ms, and a release time of 5 ms. It uses AgSnO contact material and is sealed. Physical dimensions are 29.05 mm × 12.90 mm with a terminal pitch of 5.00 mm. The part is specified with a dual coil version and reverse polarity.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.6 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-6S-L2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |