The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches, featuring a SPST-NO (1 Form A) contact, 16A continuous contact capacity, and 5 kV dielectric strength between coil and contacts. It operates at up to 85°C with a temperature range of -55°C to 105°C and uses AgSnO contacts. The relay has a coil power of 0.61 W for the 5 VDC version, with a pick-up voltage of 3.75 VDC and release voltage of 0.5 VDC. Operate and release times are 10 ms and 5 ms respectively. The variant supports dual coil operation with reverse polarity and is sealed. Dimensions are 29.05 mm long, 12.90 mm wide, and 7.50 mm high with PCB pin termination. It meets UL 873 spacing and is Class F insulated.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-5S-L2R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |