The PC375L series is a low-profile latching PCB power relay with a height of 0.62 inches, designed for general purpose switching up to 16 A at 250 VAC or 30 VDC. It features a SPST-NO (1 Form A) contact configuration, 5 kV dielectric strength between coil and contacts, and operates from -55°C to 105°C. The relay has a coil power consumption of 0.61 W when configured with a dual coil and reverse polarity, as indicated by the L2R variant suffix. It uses AgSnO contact material, has an initial contact resistance of 50 mΩ max, and meets UL 873 spacing standards. The package is PCB-mounted with a total dimension of 29.05 mm x 12.90 mm, and the unit weighs 14 g. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-5C-L2R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |