The PC375L is a low-profile latching PCB power relay with a SPST-NO (1 Form A) contact configuration, rated for 16 A continuous current and 380 VAC switching voltage, designed for general-purpose applications. It operates at 24 VDC coil voltage with a power consumption of 2.4 W, has a dielectric strength of 5 kV between coil and contacts, and meets UL 873 spacing standards. The relay features Class F insulation, AgSnO contacts, and a sealed enclosure. It measures 29.05 mm in length, 12.90 mm in width, and 16.00 mm in height, with a weight of 14 g. Operating temperature ranges from -55°C to 105°C. The relay has an operate time of 10 ms and a release time of 5 ms, with a minimum release voltage of 2.4 VDC and a maximum pick-up voltage of 18.00 VDC. It supports PCB pin termination and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-24S-L1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |