Picker Components General Purpose Relays PC375L-1A-24C-L1R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile, latching PCB power relay with a 16A continuous contact capacity and a 5 kV dielectric strength between coil and contacts. It has a height of 0.62 inches and a weight of 14 grams, with a PCB pin termination style. The relay meets UL 873 spacing standards and uses Class F insulation. It operates from -55°C to 105°C, with a maximum switching voltage of 380 VAC and 110 VDC. The 24 VDC coil variant consumes 2.4 W, has a pick-up voltage of 18.00 VDC, a release voltage of 2.4 VDC, an operate time of 10 ms, and a release time of 5 ms. The contact form is SPST-NO (1 Form A), with AgSnO contacts and a dust cover enclosure. Reverse polarity is supported. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PC375L is a low-profile, latching PCB power relay with a 16A continuous contact capacity and a 5 kV dielectric strength between coil and contacts. It has a height of 0.62 inches and a weight of 14 grams, with a PCB pin termination style. The relay meets UL 873 spacing standards and uses Class F insulation. It operates from -55°C to 105°C, with a maximum switching voltage of 380 VAC and 110 VDC. The 24 VDC coil variant consumes 2.4 W, has a pick-up voltage of 18.00 VDC, a release voltage of 2.4 VDC, an operate time of 10 ms, and a release time of 5 ms. The contact form is SPST-NO (1 Form A), with AgSnO contacts and a dust cover enclosure. Reverse polarity is supported. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375L-1A-24C-L1R-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375L-1A-24C-L1R-X
General Purpose Relays 2500-PC375L-1A-24C-L1R-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Single Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375L-1A-24C-L1R-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 221 F (-55 to 105 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 1372121 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details