The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches and a weight of 14 grams, designed for general-purpose switching with up to 16 A continuous contact capacity and 5 kV dielectric strength between coil and contacts. It features a SPST NO (1 Form A) contact form, operates at 12 VDC coil voltage, and uses a dual-coil configuration with reverse polarity. The relay has a coil power consumption of 1.2 W, an operate time of 10 ms, and a release time of 5 ms. Contact material is AgSnO, with a maximum switching voltage of 380 VAC and 110 VDC. Operating temperature ranges from -55°C to 105°C, and it meets UL 873 spacing requirements with Class F insulation. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Reverse Polarity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-12S-L2R-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |