The PC375L is a low-profile latching PCB power relay with a height of 0.62 inches, designed for general-purpose switching applications. It features a 1 Form A SPST-NO contact configuration, a 16 A continuous contact capacity, and a 380 VAC maximum switching voltage. The relay operates with a 12 VDC coil voltage, consuming 1.2 W of power, and has an operate time of 10 ms and release time of 5 ms. It is rated for an operating temperature range of -55°C to 105°C and meets UL 873 spacing standards. The enclosure type is dust cover, and the contact material is AgSnO. The device has a dual coil configuration with reverse polarity. The physical dimensions are 29.05 mm x 12.90 mm, and it weighs 14 grams. The relay has a 5 kV dielectric strength between coil and contacts and a maximum switching power of 480 W.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Dual Coil, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .61W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375L-1A-12C-L2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |