Picker Components Power Relays, Over 2 Amps PC375-2C-24S4-X

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2634-PC375-2C-24S4-X-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2634-PC375-2C-24S4-X-ND
Power Relays, Over 2 Amps 2634-PC375-2C-24S4-X-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1345648-PC375-2C-24S4-X - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1345648-PC375-2C-24S4-X
Relays - Power Relays, Over 2 Amps 1345648-PC375-2C-24S4-X
Win Source Part Number: 1345648-PC375-2C-24S 4-X Category: Relays - Power Relays, Over 2 Amps Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 10 Coil Resistance: 1.405 kOhms Coil Current: 17.1 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8 A Switching Voltage: 380VAC, 110VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: Picker Components California Prop 65: Warning Information

Win Source Part Number: 1345648-PC375-2C-24S4-X
Category: Relays - Power Relays, Over 2 Amps
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 10
Coil Resistance: 1.405 kOhms
Coil Current: 17.1 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 8 A
Switching Voltage: 380VAC, 110VDC - Max
Release Time: 8 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: Picker Components
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electromechanical Relays High Voltage Relays
Product Number 2634-PC375-2C-24S4-X-ND 1345648-PC375-2C-24S4-X
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data