PC375-2C-12S4-X is a low-profile PCB power relay with a 2 Form C (DPDT) contact configuration, 5.0mm terminal spacing, and a 12VDC coil. It supports a maximum switching current of 8A at 277VAC or 30VDC, with 50 mΩ maximum initial contact resistance and 10^5 electrical operating cycles. The relay has a 5kV dielectric strength between coil and contacts, operates from -55°C to 105°C, and consumes 0.41W. It is sealed, RoHS compliant, uses AgSnO2 contacts, and meets Class F insulation standards. The unit weighs 12g and has dimensions of 29.05mm x 16.10mm x 12.90mm.
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2634-PC375-2C-12S4-X-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |