The PC375-1C-9S3-X is a low-profile PCB power relay with a single pole, single throw normally open (SPST N.O.) contact form configured as SPDT (1 Form C), featuring 5.0mm terminal spacing and a 9VDC coil voltage. It has a continuous contact capacity of 16A at 250VAC or 30VDC, with a 5000V rms dielectric strength between coil and contacts. The relay operates at temperatures from -55°C to 105°C, has a coil power consumption of 0.41W, and a mechanical service life of 10^7 operations. The contact material is AgSnO2, the insulation material is Class F, and the enclosure is sealed. The part weighs 12g and meets UL 873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1C-9S3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |