The PC375-1C-9S2-X is a low-profile PCB power relay with a single-pole double-throw (1 Form C) contact configuration, 5.0mm terminal spacing, and a 9VDC coil. It has a contact rating of 16A for resistive loads at 250VAC or 30VDC, with a maximum switching voltage of 380VAC and 110VDC. The relay features AgSnO₂ contacts, a coil power consumption of 0.41W, and a dielectric strength of 5kV between coil and contacts. It operates from -55°C to 105°C and meets UL 873 spacing requirements with Class F insulation. The enclosure is process sealed, and it has a mechanical life of 10⁷ operations and an electrical life of 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1C-9S2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |