The PC375 series is a low-profile PCB power relay with SPDT (1 Form C) contact configuration, rated for 16 A continuous current at 277 VAC or 30 VDC in Version 3, and 12 A in Version 1 and 2. It has a 5 mm terminal spacing for Version 3, operates from -55°C to 105°C, and meets UL 873 spacing requirements. The relay uses AgSnO2 contacts, Class F insulation, and has a 5 kV dielectric strength between coil and contacts. Coil power consumption is 0.41 W at 9 VDC, with a pick-up voltage of 6.75 VDC and release voltage of 0.9 VDC. Operate time is 10 ms, release time is 5 ms. The relay is 12 g in weight and has solderability up to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1C-9C1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |