The PC375-1C-6S2-X is a low-profile PCB power relay with a single-pole, double-throw (1 Form C) contact configuration and 5.0mm terminal spacing. It has a 6VDC coil with a power consumption of 0.41 W, a must-operate voltage of 4.5 VDC, and a must-release voltage of 0.6 VDC. The relay features a sealed enclosure, AgSnO2 contacts rated for 12A at 250VAC or 30VDC, a dielectric strength of 5 kV between coil and contacts, and an operating temperature range of -55°C to 105°C. Its mechanical life is 1 × 10^7 operations and electrical life is 1 × 10^5 operations at rated load. The package dimensions are 29.05 mm × 16.10 mm × 12.90 mm, with a weight of 12 g.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1C-6S2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |