The PC375 series is a low-profile PCB power relay with a 5.0mm terminal spacing, offering a 16A continuous contact capacity for Version 3 configurations. The relay features 5kV dielectric strength between coil and contacts, 105°C maximum operating temperature, and uses AgSnO2 contact material. It has a coil power consumption of 0.41W and is rated for 1x10^5 electrical operations. The enclosure is available with a dust cover, and insulation material meets Class F standards. The part operates with a 6VDC coil, requiring 4.5VDC to actuate and releasing at 0.6VDC minimum, with a 10ms operate time and 5ms release time. Dimensions are 29.05mm length, 16.10mm width, and 12.90mm height, with a total weight of 12g. The relay is RoHS compliant and rated for mechanical life of 1x10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1C-6C3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |