The PC375 series is a low-profile PCB power relay with SPDT (1 Form C) contact form, 5.0mm terminal spacing, and 12A continuous contact capacity at 250VAC/30VDC. It features a Class F insulation material, 5kV dielectric strength between coil and contacts, and operates from -55°C to 105°C. The relay has a coil power consumption of 0.41W, with a 6VDC coil version requiring 4.5VDC to operate and releasing at 0.6VDC minimum. Contact material is AgSnO2, with a maximum initial contact resistance of 50mΩ. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load. The relay is sealed with a dust cover and has a weight of 12g. Dimensions are 29.05mm × 16.10mm × 12.90mm.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1C-6C2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |