The PC375 series is a low-profile PCB power relay with a 1 Form C SPDT contact configuration, 5.0mm terminal spacing, and 16A continuous contact capacity at 250VAC or 30VDC. It features a 5kV dielectric strength between coil and contacts, operates from -55°C to 105°C, and has a coil power consumption of 0.41W at 6VDC. The relay uses AgSnO2 contact material, Class F insulation, and is RoHS compliant. Mounting is through-hole PCB pin, with a weight of 12g and dimensions of 29.05mm x 16.10mm x 12.90mm.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1C-6C1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |