The PC375 series is a low-profile PCB power relay with SPDT (1 Form C) contact form, 5.0mm terminal spacing, and 16A continuous contact capacity at 250VAC/30VDC for Version 3. It features a 24VDC coil with 0.41W power consumption, 18VDC must-operate voltage, and 2.4VDC must-release voltage. Operating temperature ranges from -55°C to 105°C, with 5kV dielectric strength between coil and contacts, and AgSnO2 contact material. The relay has a dust cover enclosure, Class F insulation, and meets UL 873 spacing requirements. Mechanical life is 1x10^7 operations, and electrical life is 1x10^5 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1C-24C3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |