Picker Components General Purpose Relays PC375-1C-12S3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375-1C-12S3-X is a low-profile PCB power relay with a single-pole, double-throw (1 Form C) contact configuration, 5.0mm terminal spacing, and a 12VDC coil. It has a 16A continuous contact rating at 250VAC or 30VDC, a 5kV dielectric strength between coil and contacts, and operates at temperatures from -55°C to 105°C. The relay features AgSnO2 contacts, Class F insulation, a coil power consumption of 0.41W, and is process sealed. Terminal strength is 10N, solderability is rated at 260°C for 5 seconds, and it meets UL 873 spacing requirements. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive loads. Dimensions are 29.05mm × 16.10mm × 12.90mm with a weight of 12g.

Datasheet Summary
Powered by GS/AI

The PC375-1C-12S3-X is a low-profile PCB power relay with a single-pole, double-throw (1 Form C) contact configuration, 5.0mm terminal spacing, and a 12VDC coil. It has a 16A continuous contact rating at 250VAC or 30VDC, a 5kV dielectric strength between coil and contacts, and operates at temperatures from -55°C to 105°C. The relay features AgSnO2 contacts, Class F insulation, a coil power consumption of 0.41W, and is process sealed. Terminal strength is 10N, solderability is rated at 260°C for 5 seconds, and it meets UL 873 spacing requirements. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under resistive loads. Dimensions are 29.05mm × 16.10mm × 12.90mm with a weight of 12g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375-1C-12S3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375-1C-12S3-X
General Purpose Relays 2500-PC375-1C-12S3-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375-1C-12S3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA02.2424N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details