The PC375-1C-12C2-X is a low-profile PCB power relay with a single-pole, double-throw (1 Form C) contact configuration, 5.0mm terminal spacing, and a 12VDC coil. It supports a continuous contact current of 12A at 250VAC or 30VDC, with AgSnO2 contact material and Class F insulation. The relay operates at 0.41W, has a maximum coil power of 0.6W, and meets a 5kV dielectric strength between coil and contacts. It functions from -55°C to 105°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load. The enclosure type is a dust cover, and the termination is PCB pin. Dimensions are 29.05mm length, 16.10mm width, and 12.90mm height.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1C-12C2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |