Picker Components General Purpose Relays PC375-1C-12C1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375-1C-12C1-X is a low-profile PCB power relay with a 1 Form C SPDT contact configuration, 12A contact rating, and 5mm terminal spacing. It has a 12VDC coil with 0.41W power consumption, operates from -55°C to 105°C, and meets UL 873 spacing requirements with Class F insulation. The relay provides 5kV dielectric strength between coil and contacts, 10^7 mechanical operations, and 10^5 electrical operations at rated load. Terminal strength is 10N, and solderability is rated for 260°C for 5 seconds. The enclosure type is a dust cover, and the contact material is AgSnO2.

Datasheet Summary
Powered by GS/AI

The PC375-1C-12C1-X is a low-profile PCB power relay with a 1 Form C SPDT contact configuration, 12A contact rating, and 5mm terminal spacing. It has a 12VDC coil with 0.41W power consumption, operates from -55°C to 105°C, and meets UL 873 spacing requirements with Class F insulation. The relay provides 5kV dielectric strength between coil and contacts, 10^7 mechanical operations, and 10^5 electrical operations at rated load. Terminal strength is 10N, and solderability is rated for 260°C for 5 seconds. The enclosure type is a dust cover, and the contact material is AgSnO2.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375-1C-12C1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375-1C-12C1-X
General Purpose Relays 2500-PC375-1C-12C1-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375-1C-12C1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 221 F (-55 to 105 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 288-418 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay - 700-CFB040Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details